Samsung Electro-Mechanics Ceramic Capacitors CL10B102JB8NNNC

Description
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1194-2-ND
Ceramic Capacitors 1276-1194-2-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B102JB8NNNC - 843223-CL10B102JB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B102JB8NNNC
843223-CL10B102JB8NNNC
Ceramic Capacitors - CL10B102JB8NNNC 843223-CL10B102JB8NNNC
Manufacturer: Samsung Win Source Part Number: 843223-CL10B102JB8NN NC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Samsung
Win Source Part Number: 843223-CL10B102JB8NNNC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1000PF 50V Capacitor
60-CL10B102JB8NNNC
1000PF 50V Capacitor 60-CL10B102JB8NNNC
CAP CER 1000PF 50V X7R 0603 Product overview: CL10B102JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B102JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0603 Product overview: CL10B102JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B102JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9306
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9306
CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9305
Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9305
CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10B102JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B102JB8NNNC
Ceramic Capacitors CL10B102JB8NNNC
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1194-2-ND 843223-CL10B102JB8NNNC 60-CL10B102JB8NNNC 82AC9306 CL10B102JB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL10B102JB8NNNC 1000PF 50V Capacitor Cap, 1000Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details