Cornell Dubilier Ceramic Capacitors M30R473M2

Description
0.047µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M30R473M2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M30R473M2-ND
Ceramic Capacitors M30R473M2-ND
0.047µF ±20% 200V Ceramic Capacitor X7R Radial

0.047µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - M30R473M2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M30R473M2
Ceramic Capacitors M30R473M2
CAP CER 0.047UF 200V X7R RADIAL

CAP CER 0.047UF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number M30R473M2-ND M30R473M2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C103K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers