Norton Abrasives ASD120-R75B99-1/8 Straight Cup 69014192786

Description
ASD120-R75B99-1/8 Straight Cup
Request a Quote Datasheet
Description
ASD120-R75B99-1/8 Straight Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD120-R75B99-1/8 Straight Cup - 69014192786 - Norton Abrasives
Worcester, MA, USA
ASD120-R75B99-1/8 Straight Cup
69014192786
ASD120-R75B99-1/8 Straight Cup 69014192786
ASD120-R75B99-1/8 Straight Cup

ASD120-R75B99-1/8 Straight Cup

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014192786
Product Name ASD120-R75B99-1/8 Straight Cup
Type Diamond
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775914 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Gemini® 57A24-R Cone - 61463622387 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2.75 inch (69.85 mm)
Thickness 3.5 inch (88.9 mm)
View Details
W185 Pacesetter® Point A80-HBF3 - 61463622649 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843182 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details