Norton Abrasives
Norton® Masonry
07660775914
Description
Norton® Masonry
Request a Quote
Email Supplier
Description
Norton® Masonry
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
07660775914 |
|
Product Name
|
Norton® Masonry |
|
Type
|
Silicon Carbide
|
|
Outer Diameter
|
4 inch (102 mm)
|
|
Thickness
|
0.1250 inch (3.17 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 15280 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
1.5 inch (38.1 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
6 inch (152 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
9 inch (229 mm)
Thickness
0.2500 inch (6.35 mm)
View Details