Norton Abrasives
Gemini® 57A24-R Cone
61463622387
Description
Gemini® 57A24-R Cone
Request a Quote
Email Supplier
Description
Gemini® 57A24-R Cone
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
61463622387 |
|
Product Name
|
Gemini® 57A24-R Cone |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
2.75 inch (69.85 mm)
|
|
Thickness
|
3.5 inch (88.9 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 13195 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
1.5 inch (38.1 mm)
Thickness
3 inch (76.2 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
7 inch (178 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
1 inch (25.4 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
0.1250 inch (3.17 mm)
View Details