Norton Abrasives SD120-R100B99-1/8 Straight Wheel 69014191691

Description
SD120-R100B99-1/8 Straight Wheel
Request a Quote Datasheet
Description
SD120-R100B99-1/8 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD120-R100B99-1/8 Straight Wheel - 69014191691 - Norton Abrasives
Worcester, MA, USA
SD120-R100B99-1/8 Straight Wheel
69014191691
SD120-R100B99-1/8 Straight Wheel 69014191691
SD120-R100B99-1/8 Straight Wheel

SD120-R100B99-1/8 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 69014191691
Product Name SD120-R100B99-1/8 Straight Wheel
Type Diamond
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243528809 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® NZC162-Q5BSX348 - 66252837965 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642577269 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details