Norton Abrasives Norzon® Long Life 66243528809

Description
Norzon® Long Life
Request a Quote
Description
Norzon® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Long Life - 66243528809 - Norton Abrasives
Worcester, MA, USA
Norzon® Long Life
66243528809
Norzon® Long Life 66243528809
Norzon® Long Life

Norzon® Long Life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66243528809
Product Name Norzon® Long Life
Type Alumina Zirconia
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 inch (9.52 mm)
Max Speed ? to 18000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norpor® 48A46-HVP2 Vitrified Wheel - 66252916217 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843785 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® Masonry - 07660775937 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252843334 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details