Norton Abrasives W220 Pacesetter® Point A80-HBF3 61463622646

Description
W220 Pacesetter® Point A80-HBF3
Request a Quote
Description
W220 Pacesetter® Point A80-HBF3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Worcester, MA, USA
W220 Pacesetter® Point A80-HBF3
61463622646
W220 Pacesetter® Point A80-HBF3 61463622646
W220 Pacesetter® Point A80-HBF3

W220 Pacesetter® Point A80-HBF3

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 61463622646
Product Name W220 Pacesetter® Point A80-HBF3
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 0.2500 inch (6.35 mm)
Max Speed ? to 30370 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C80-IVK Vitrified Wheel - 66252838327 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843241 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Bench & Pedestal Wheel Alundum V. Fine - 07660788263 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Gemini® 57A24-R Cone - 61463622195 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.75 inch (44.45 mm)
Thickness 3 inch (76.2 mm)
View Details