Norton Abrasives CB120-TB99-1/8 Straight Wheel 66260273605

Description
CB120-TB99-1/8 Straight Wheel
Request a Quote Datasheet
Description
CB120-TB99-1/8 Straight Wheel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB120-TB99-1/8 Straight Wheel - 66260273605 - Norton Abrasives
Worcester, MA, USA
CB120-TB99-1/8 Straight Wheel
66260273605
CB120-TB99-1/8 Straight Wheel 66260273605
CB120-TB99-1/8 Straight Wheel

CB120-TB99-1/8 Straight Wheel

Supplier's Site Datasheet

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66260273605
Product Name CB120-TB99-1/8 Straight Wheel
Type CBN
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 1.25 inch (31.75 mm)
Bond Type Resin or Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915527 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 37C100-HVK Vitrified Wheel - 66243529172 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
W185 Pacesetter® Point A80-HBF3 - 61463622649 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton® Metal - 07550775918 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details