Norton Abrasives
Norton® Metal
07550775918
Description
Norton® Metal
Request a Quote
Email Supplier
Description
Norton® Metal
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
07550775918 |
|
Product Name
|
Norton® Metal |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
5 inch (127 mm)
|
|
Thickness
|
0.2500 inch (6.35 mm)
|
|
Bore / Shank
|
0.8750 inch (22.22 mm)
|
|
Max Speed
|
? to 12225 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
7 inch (178 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 to 4 inch (76.2 to 102 mm)
Thickness
1.5 inch (38.1 mm)
View Details