Norton Abrasives Norzon® III Foundry 66252915527

Description
Norzon® III Foundry
Request a Quote
Description
Norzon® III Foundry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® III Foundry - 66252915527 - Norton Abrasives
Worcester, MA, USA
Norzon® III Foundry
66252915527
Norzon® III Foundry 66252915527
Norzon® III Foundry

Norzon® III Foundry

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252915527
Product Name Norzon® III Foundry
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8250 inch (20.95 mm)
Max Speed ? to 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66252838486 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel - 66252843324 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843205 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843784 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details