Norton Abrasives Bench & Pedestal Wheel 57A46-MVBE 66253319974

Description
Bench & Pedestal Wheel 57A46-MVBE
Request a Quote
Description
Bench & Pedestal Wheel 57A46-MVBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel  57A46-MVBE - 66253319974 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel 57A46-MVBE
66253319974
Bench & Pedestal Wheel 57A46-MVBE 66253319974
Bench & Pedestal Wheel 57A46-MVBE

Bench & Pedestal Wheel 57A46-MVBE

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253319974
Product Name Bench & Pedestal Wheel 57A46-MVBE
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 14 inch (356 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 1.5 inch (38.1 mm)
Max Speed ? to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Metal - 07660775940 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66243528696 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® Long Life - 66252809376 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 39C100-IVK Vitrified Wheel - 66252836827 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details