Norton Abrasives Norton® Metal 07660775940

Description
Norton® Metal
Request a Quote
Description
Norton® Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton® Metal - 07660775940 - Norton Abrasives
Worcester, MA, USA
Norton® Metal
07660775940
Norton® Metal 07660775940
Norton® Metal

Norton® Metal

Supplier's Site
Norton Metal A Type 27 Grinding Wheel - 07660775940 - Norton Abrasives
Worcester, MA, USA
Norton Metal A Type 27 Grinding Wheel
07660775940
Norton Metal A Type 27 Grinding Wheel 07660775940
Quality aluminum oxide abrasive at a low initial price

Quality aluminum oxide abrasive at a low initial price

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 07660775940 07660775940
Product Name Norton® Metal Norton Metal A Type 27 Grinding Wheel
Type Aluminum Oxide Aluminum Oxide
Outer Diameter 7 inch (178 mm) 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm) 0.6250 inch (15.87 mm)
Max Speed ? to 8600 rpm 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W208 Pacesetter® Point 38A60-P - 61463624553 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843235 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252843333 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norzon® III Foundry - 66252915529 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details