Norton Abrasives Norzon® Long Life 66252809376

Description
Norzon® Long Life
Request a Quote
Description
Norzon® Long Life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® Long Life - 66252809376 - Norton Abrasives
Worcester, MA, USA
Norzon® Long Life
66252809376
Norzon® Long Life 66252809376
Norzon® Long Life

Norzon® Long Life

Supplier's Site
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252809376 - Norton Abrasives
Worcester, MA, USA
Norton NorZon Plus SGZ Type 27 Grinding Wheel
66252809376
Norton NorZon Plus SGZ Type 27 Grinding Wheel 66252809376
Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels

Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Grinding Wheels Grinding Wheels
Product Number 66252809376 66252809376
Product Name Norzon® Long Life Norton NorZon Plus SGZ Type 27 Grinding Wheel
Type Alumina Zirconia Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 6 inch (152 mm) 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm) 0.8750 inch (22.22 mm)
Max Speed ? to 10185 rpm 10185 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C80-MVK Vitrified Wheel - 66243529171 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® 32A80-KVBE Vitrified Wheel - 66252830966 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Norton Gemini INOX/SS A Type 27 Grinding Wheel - 66252842033 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843220 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0450 inch (1.14 mm)
View Details