Norton Abrasives Bench & Pedestal Wheel 57A24-QVBE 66253319972

Description
Bench & Pedestal Wheel 57A24-QVBE
Request a Quote
Description
Bench & Pedestal Wheel 57A24-QVBE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel  57A24-QVBE - 66253319972 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel 57A24-QVBE
66253319972
Bench & Pedestal Wheel 57A24-QVBE 66253319972
Bench & Pedestal Wheel 57A24-QVBE

Bench & Pedestal Wheel 57A24-QVBE

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66253319972
Product Name Bench & Pedestal Wheel 57A24-QVBE
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 14 inch (356 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 1.5 inch (38.1 mm)
Max Speed ? to 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252842179 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W222 Norzon® Point NZ24-UBXR1 - 61463616475 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 2 inch (50.8 mm)
View Details
Bench & Pedestal Wheel Alundum Fine - 07660788262 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton® Masonry - 07660775912 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details