Norton Abrasives Gemini® 66252830614

Description
Gemini®
Request a Quote
Description
Gemini®
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gemini® - 66252830614 - Norton Abrasives
Worcester, MA, USA
Gemini®
66252830614
Gemini® 66252830614
Gemini®

Gemini®

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252830614
Product Name Gemini®
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed ? to 12225 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A80-JVBE Vitrified Wheel - 66243530523 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton® 39C120-IVK Vitrified Wheel - 66252836836 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel - 66252842177 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 3 inch (76.2 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norzon® Long Life - 66252830789 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details