Norton Abrasives Bench & Pedestal Wheel Gemini Fine 66252837193

Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote
Description
Bench & Pedestal Wheel Gemini Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Gemini Fine - 66252837193 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Gemini Fine
66252837193
Bench & Pedestal Wheel Gemini Fine 66252837193
Bench & Pedestal Wheel Gemini Fine

Bench & Pedestal Wheel Gemini Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252837193
Product Name Bench & Pedestal Wheel Gemini Fine
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243529885 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® 38A80-JVBE Vitrified Wheel - 66243530429 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.97 inch (50 mm)
View Details
W218 Pacesetter® Point 38A60-P - 61463624564 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252843600 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details