Norton Abrasives
Gemini® 57A16-Q
66252809599
Description
Gemini® 57A16-Q
Request a Quote
Email Supplier
Description
Gemini® 57A16-Q
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252809599 |
|
Product Name
|
Gemini® 57A16-Q |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
1.5 inch (38.1 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
30 inch (762 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.7500 inch (19.05 mm)
Thickness
0.1250 inch (3.17 mm)
View Details