Norton Abrasives
Gemini® 57A16-Q
66252809598
Description
Gemini® 57A16-Q
Request a Quote
Email Supplier
Description
Gemini® 57A16-Q
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66252809598 |
|
Product Name
|
Gemini® 57A16-Q |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
3 to 5 inch (76.2 to 127 mm)
|
|
Thickness
|
2 inch (50.8 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 7260 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
4 inch (102 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details
Type
Alumina Zirconia
Outer Diameter
5 inch (127 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Cotton Fiber
Outer Diameter
0.2500 inch (6.35 mm)
Thickness
0.5000 inch (12.7 mm)
View Details