Norton Abrasives Norton Metal A Type 27 Grinding Wheel 66252843607

Description
Quality aluminum oxide abrasive at a low initial price
Request a Quote
Description
Quality aluminum oxide abrasive at a low initial price
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Metal A Type 27 Grinding Wheel - 66252843607 - Norton Abrasives
Worcester, MA, USA
Norton Metal A Type 27 Grinding Wheel
66252843607
Norton Metal A Type 27 Grinding Wheel 66252843607
Quality aluminum oxide abrasive at a low initial price

Quality aluminum oxide abrasive at a low initial price

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252843607
Product Name Norton Metal A Type 27 Grinding Wheel
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 13580 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66252830614 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Charger Thin Depressed Center Wheel - 66252837013 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Norton® 37C100-MVK Vitrified Wheel - 66243529070 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843183 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details