Norton Abrasives
Gemini® 57A24-R Cone
61463622342
Description
Gemini® 57A24-R Cone
Request a Quote
Email Supplier
Description
Gemini® 57A24-R Cone
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
61463622342 |
|
Product Name
|
Gemini® 57A24-R Cone |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
1 inch (25.4 mm)
|
|
Thickness
|
3 inch (76.2 mm)
|
|
Bore / Shank
|
0.3750 inch (9.52 mm)
|
|
Max Speed
|
? to 36290 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
1 inch (25.4 mm)
Thickness
1.5 inch (38.1 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.2500 inch (6.35 mm)
View Details