Norton Abrasives
Gemini® 57A24-R Plug
61463622351
Description
Gemini® 57A24-R Plug
Request a Quote
Email Supplier
Description
Gemini® 57A24-R Plug
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
61463622351 |
|
Product Name
|
Gemini® 57A24-R Plug |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
1.5 inch (38.1 mm)
|
|
Thickness
|
2.5 inch (63.5 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 24190 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
6 inch (152 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.3125 inch (7.94 mm)
Thickness
0.5000 inch (12.7 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1.5 inch (38.1 mm)
Thickness
2.5 inch (63.5 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
4.5 inch (114 mm)
Thickness
0.1250 inch (3.17 mm)
View Details