Norton Abrasives India® Medium MT126 Reamer Stone 61463687440

Description
India® Medium MT126 Reamer Stone
Request a Quote
Description
India® Medium MT126 Reamer Stone
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Medium MT126 Reamer Stone - 61463687440 - Norton Abrasives
Worcester, MA, USA
India® Medium MT126 Reamer Stone
61463687440
India® Medium MT126 Reamer Stone 61463687440
India® Medium MT126 Reamer Stone

India® Medium MT126 Reamer Stone

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463687440
Product Name India® Medium MT126 Reamer Stone
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 1.000 inch (25.4 mm)
Height 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Med MF414 Silver Smith Stone - 61463686855 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details
Diamond Sharpening Stone Course - 61463690641* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details
Waterstone 8000 - 61463689508 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624402 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details