Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624474

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624474 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624474
Norton Gemini 38A AO Mounted Point 61463624474
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624474
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CB100-WB99-SOLID Mounted Point - 69014192266 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.375 inch (9.52 mm)
View Details
SD220-100V99-1/16 Hand Hone - 69014191671 - Norton Abrasives
Specs
Type Sharpening Stone; Hand Hone / Stone; Superabrasive
Abrasive / Stone Diamond
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624410 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.6 inch (15.87 mm)
View Details
India® Medium MT134 Abrasive File - 61463686715 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details