Norton Abrasives Diamond Sharpening Stone Course 61463690625

Description
Diamond Sharpening Stone Course
Request a Quote
Description
Diamond Sharpening Stone Course
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diamond Sharpening Stone Course - 61463690625 - Norton Abrasives
Worcester, MA, USA
Diamond Sharpening Stone Course
61463690625
Diamond Sharpening Stone Course 61463690625
Diamond Sharpening Stone Course

Diamond Sharpening Stone Course

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463690625
Product Name Diamond Sharpening Stone Course
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 3.3 inch (84.68 mm)
Width 0.875 inch (22.22 mm)
Height 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624384 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
Boat Stone 38A609-IVBE - 61463610503 - Norton Abrasives
Specs
Type Sharpening Stone; Boat Stone
Abrasive / Stone Aluminum Oxide
Length 9.0 inch (229 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624422 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
India® Fine FT124 Reamer Stone - 61463687415 - Norton Abrasives
Specs
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details