Norton Abrasives India® Fine FS44 Round Edge Slip 61463687175

Description
India® Fine FS44 Round Edge Slip
Request a Quote
Description
India® Fine FS44 Round Edge Slip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FS44 Round Edge Slip - 61463687175 - Norton Abrasives
Worcester, MA, USA
India® Fine FS44 Round Edge Slip
61463687175
India® Fine FS44 Round Edge Slip 61463687175
India® Fine FS44 Round Edge Slip

India® Fine FS44 Round Edge Slip

Supplier's Site
Sharpening Stones - 2119522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sharpening Stones
2119522
Sharpening Stones 2119522
Norton 61463687175 Sharpening Stone

Norton 61463687175 Sharpening Stone

Supplier's Site

Technical Specifications

  Norton Abrasives RS Components, Ltd.
Product Category Sharpening Stones Sharpening Stones
Product Number 61463687175 2119522
Product Name India® Fine FS44 Round Edge Slip Sharpening Stones
Type Sharpening Stone; Slip Stone Sharpening Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm) 4.5 inch (114 mm)
Width 1.750 inch (44.45 mm) 1.732 inch (44 mm)
Thickness 0.188 to 0.500 inch (4.76 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Tapered Med MF544  File - 61463686685 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Professional Sharpening System IM200 - 61463691260 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Length 8.0 inch (203 mm)
Width 2.000 inch (50.8 mm)
View Details
India® Coarse CF134 Abrasive File - 61463686255 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624422 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details