Norton Abrasives Crystolon&174; Fine Benchstone FJB35 61463685490

Description
Crystolon&174; Fine Benchstone FJB35
Request a Quote
Description
Crystolon&174; Fine Benchstone FJB35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystolon&174; Fine Benchstone FJB35 - 61463685490 - Norton Abrasives
Worcester, MA, USA
Crystolon&174; Fine Benchstone FJB35
61463685490
Crystolon&174; Fine Benchstone FJB35 61463685490
Crystolon&174; Fine Benchstone FJB35

Crystolon&174; Fine Benchstone FJB35

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685490
Product Name Crystolon&174; Fine Benchstone FJB35
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 5.0 inch (127 mm)
Width 2.000 inch (50.8 mm)
Height 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624418 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624425 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
View Details
India® Med/Ex Fine Benchstone SIB27 - 61463685860 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone; IndiaStone; Combination
Length 7.0 inch (178 mm)
View Details
India® Medium MF44 Abrasive File - 61463686100 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers