Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624407

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624407 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624407
Norton Gemini 38A AO Mounted Point 61463624407
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624407
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
Width 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CB120-WB99-SOLID Mounted Point - 69014192260 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.250 inch (6.35 mm)
View Details
Hard Arkansas Ultra Fine Benchstone HB6 - 61463685660 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 6.0 inch (152 mm)
View Details
Crystolon®Med MJS24 Round Edge Slip - 61463687080 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 4.5 inch (114 mm)
View Details
India® Med MF414 Silver Smith Stone - 61463686855 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details