Norton Abrasives India® Fine FF244 Abrasive File 61463686500

Description
India® Fine FF244 Abrasive File
Request a Quote
Description
India® Fine FF244 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF244 Abrasive File - 61463686500 - Norton Abrasives
Worcester, MA, USA
India® Fine FF244 Abrasive File
61463686500
India® Fine FF244 Abrasive File 61463686500
India® Fine FF244 Abrasive File

India® Fine FF244 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686500
Product Name India® Fine FF244 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174; Fine Benchstone FJB35 - 61463685490 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 5.0 inch (127 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624481 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
India® Fine FF314 Abrasive File - 61463686350 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Hard Arkansas Knife BladeFile-UF HF873 - 61463686830 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details