Norton Abrasives Hard Arkansas Knife BladeFile-UF HF873 61463686830

Description
Hard Arkansas Knife BladeFile-UF HF873
Request a Quote
Description
Hard Arkansas Knife BladeFile-UF HF873
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Arkansas Knife BladeFile-UF HF873 - 61463686830 - Norton Abrasives
Worcester, MA, USA
Hard Arkansas Knife BladeFile-UF HF873
61463686830
Hard Arkansas Knife BladeFile-UF HF873 61463686830
Hard Arkansas Knife BladeFile-UF HF873

Hard Arkansas Knife BladeFile-UF HF873

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686830
Product Name Hard Arkansas Knife BladeFile-UF HF873
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
Width 0.750 inch (19.05 mm)
Thickness 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas-UF HS4 Round Edge Slip - 61463687045 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details
India® Medium MT134 Abrasive File - 61463686715 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624397 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.625 inch (15.87 mm)
View Details
Crystolon®Med MJS24 Round Edge Slip - 61463687080 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone Silicon Carbide
Length 4.5 inch (114 mm)
View Details