India® Fine FF234 Abrasive File
| Norton Abrasives | |
|---|---|
| Product Category | Sharpening Stones |
| Product Number | 61463686485 |
| Product Name | India® Fine FF234 Abrasive File |
| Type | Sharpening Stone; Abrasive File |
| Abrasive / Stone | IndiaStone |
| Length | 4.0 inch (102 mm) |
| Width | 0.375 inch (9.52 mm) |
| Thickness | 0.375 inch (9.52 mm) |