Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624381

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624381 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624381
Norton Gemini 38A AO Mounted Point 61463624381
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624381
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.1 inch (28.57 mm)
Width 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Soft Arkansas EF Engravers Point AT11 - 61463687490 - Norton Abrasives
Specs
Type Sharpening Stone; Engraver Points
Abrasive / Stone ArkansasStone
Length 1.0 inch (25.4 mm)
View Details
India&174; Fine Replacement IM91 - 61463685348 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
SD100S-R100B99-SOLID Mounted Point - 69014192248 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.500 inch (12.7 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624374 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.5 inch (63.5 mm)
View Details