Norton Abrasives India® Fine FF156 Abrasive File 61463686290

Description
India® Fine FF156 Abrasive File
Request a Quote
Description
India® Fine FF156 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF156 Abrasive File - 61463686290 - Norton Abrasives
Worcester, MA, USA
India® Fine FF156 Abrasive File
61463686290
India® Fine FF156 Abrasive File 61463686290
India® Fine FF156 Abrasive File

India® Fine FF156 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686290
Product Name India® Fine FF156 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 0.625 inch (15.87 mm)
Thickness 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Arkansas Knife BladeFile-UF HF873 - 61463686830 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624424 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.5 inch (12.7 mm)
View Details
Waterstone 1000 - 61463689506 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
View Details
India® Med/Ex Fine Benchstone SIB27 - 61463685860 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone; IndiaStone; Combination
Length 7.0 inch (178 mm)
View Details