Norton Abrasives Waterstone 1000 61463689506

Description
Waterstone 1000
Request a Quote
Description
Waterstone 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Waterstone 1000 - 61463689506 - Norton Abrasives
Worcester, MA, USA
Waterstone 1000
61463689506
Waterstone 1000 61463689506
Waterstone 1000

Waterstone 1000

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463689506
Product Name Waterstone 1000
Type Sharpening Stone; Bench Stone
Abrasive / Stone Waterstone
Length 8.0 inch (203 mm)
Width 3.000 inch (76.2 mm)
Height 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624482 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.4 inch (9.52 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624380 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 1.2 inch (31.75 mm)
View Details
Crystolon®Fine FJF214 Abrasive File - 61463686425 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Silicon Carbide
Length 4.0 inch (102 mm)
View Details
Soft Arkansas-EF SS4 Round Edge Slip - 61463687055 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details