Norton Abrasives India® Fine FF46 Abrasive File 61463686110

Description
India® Fine FF46 Abrasive File
Request a Quote
Description
India® Fine FF46 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF46 Abrasive File - 61463686110 - Norton Abrasives
Worcester, MA, USA
India® Fine FF46 Abrasive File
61463686110
India® Fine FF46 Abrasive File 61463686110
India® Fine FF46 Abrasive File

India® Fine FF46 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686110
Product Name India® Fine FF46 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Medium Benchstone MB8 - 61463685630 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624374 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.5 inch (63.5 mm)
View Details
Hard Arkansas Abrasive File-UF HF13 - 61463686590 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone ArkansasStone
Length 3.0 inch (76.2 mm)
View Details
India® Med MF444 Silver Smith Stone - 61463686960 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details