Norton Abrasives CB100-WB99-SOLID Mounted Point 69014192277

Description
CB100-WB99-SOLID Mounted Point
Request a Quote
Description
CB100-WB99-SOLID Mounted Point
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CB100-WB99-SOLID Mounted Point - 69014192277 - Norton Abrasives
Worcester, MA, USA
CB100-WB99-SOLID Mounted Point
69014192277
CB100-WB99-SOLID Mounted Point 69014192277
CB100-WB99-SOLID Mounted Point

CB100-WB99-SOLID Mounted Point

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 69014192277
Product Name CB100-WB99-SOLID Mounted Point
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 1.000 inch (25.4 mm)
Thickness 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Medium MS15 Round Edge Slip - 61463687195 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
Diamond Sharpening Stone Course - 61463690641* - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone; Superabrasive
Abrasive / Stone Diamond
Length 11.5 inch (292 mm)
View Details
India® Coarse/Fine Benchstone IB8 - 61463685565 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624385 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details