Norton Abrasives India® Fine FF246 Abrasive File 61463686515

Description
India® Fine FF246 Abrasive File
Request a Quote
Description
India® Fine FF246 Abrasive File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Fine FF246 Abrasive File - 61463686515 - Norton Abrasives
Worcester, MA, USA
India® Fine FF246 Abrasive File
61463686515
India® Fine FF246 Abrasive File 61463686515
India® Fine FF246 Abrasive File

India® Fine FF246 Abrasive File

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463686515
Product Name India® Fine FF246 Abrasive File
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
Width 0.500 inch (12.7 mm)
Thickness 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystolon&174;Coarse/Fine Benchstone JB8 - 61463685455 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone Silicon Carbide
Length 8.0 inch (203 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624408 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.750 inch (19.05 mm)
View Details
SD100S-R100B99-SOLID Mounted Point - 69014192248 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.500 inch (12.7 mm)
View Details
India® Fine FF144 Abrasive File - 61463686260 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers