India® Fine Benchstone FB24
Norton 61463685585 Sharpening Stone
| Norton Abrasives | RS Components, Ltd. | |
|---|---|---|
| Product Category | Sharpening Stones | Sharpening Stones |
| Product Number | 61463685585 | 827704 |
| Product Name | India® Fine Benchstone FB24 | Sharpening Stones |
| Type | Sharpening Stone; Bench Stone | Sharpening Stone |
| Abrasive / Stone | IndiaStone | |
| Length | 4.0 inch (102 mm) | 4.0 inch (102 mm) |
| Width | 1.000 inch (25.4 mm) | 0.984 inch (25 mm) |
| Height | 0.500 inch (12.7 mm) | 0.512 inch (13 mm) |