Norton Abrasives India® Coarse/Fine Benchstone IB45 61463685555

Description
India® Coarse/Fine Benchstone IB45
Request a Quote
Description
India® Coarse/Fine Benchstone IB45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
India® Coarse/Fine Benchstone IB45 - 61463685555 - Norton Abrasives
Worcester, MA, USA
India® Coarse/Fine Benchstone IB45
61463685555
India® Coarse/Fine Benchstone IB45 61463685555
India® Coarse/Fine Benchstone IB45

India® Coarse/Fine Benchstone IB45

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463685555
Product Name India® Coarse/Fine Benchstone IB45
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
Width 2.000 inch (50.8 mm)
Height 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624407 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.8 inch (19.05 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624415 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.3 inch (7.92 mm)
View Details
CB120-WB99-SOLID Mounted Point - 69014192260 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.250 inch (6.35 mm)
View Details
India® Fine FF146 Abrasive File - 61463686275 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details