Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624377

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624377 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624377
Norton Gemini 38A AO Mounted Point 61463624377
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624377
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
Width 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SD100-R100B99-SOLID Mounted Point - 69014192240 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Diamond
Height 0.240 inch (6.1 mm)
View Details
India® Coarse IE74 Jointer Stone - 61463687375 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone; Jointer Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
India® Fine Benchstone FB24 - 61463685585 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
2 suppliers
Soft Arkansas Penknife Piece- EF SB14 - 61463687565 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone ArkansasStone
Length 4.0 inch (102 mm)
View Details