The FV-5DP is a 4-way, 2-position, fully-ported spool valve with 1/8" NPT inlet and outlet ports, designed for air flow of 10.5 scfm at 100 psig and 6.5 scfm at 50 psig. It measures 2.343 inches in length and 2.718 inches in height, with a 0.375 inch stem diameter and 15/32-32 thread for mounting. The valve features spring return actuation and exhaust porting, with a 0.187 inch diameter port bore. Optional FKM seals are available for high-temperature or chemical-resistant applications.
4-Way Double Plunger Valve, 1/8" 5 Ports, 1/8" NPT
DOUBLE PLUNGER VALVE, 4-WAY, FULLY-PORTED, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | FV-5DP | 45059849 |
| Product Name | FV Series 4-Way Fully Ported Valve | Solenoid Valve |
| Valve Type | Directional; Spool | |
| Primary Material | Brass / Bronze | |
| Media | Water; Air; Compressed Air | |
| Valve Size | 0.12 inch (3.17 mm) |