Clippard 4-Way Cartridge Valve, ENP Steel Toggle HTV-4C

Description
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • HV-3 can be used as a Normally-Open or Closed 3-way valve • 4-way valves exhaust to atmosphere
Request a Quote
Description
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • HV-3 can be used as a Normally-Open or Closed 3-way valve • 4-way valves exhaust to atmosphere
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HTV-4C is a 4-way cartridge valve with an electroless nickel-plated steel toggle actuator, designed for air applications and venting exhaust ports to atmosphere. It mounts into a 1/2-inch bore and features a 1/8-inch stem travel. The valve has an input pressure rating of 150 psig max. and air flow ratings of 6.5 scfm at 50 psig and 11.8 scfm at 100 psig. Its compact design supports fast response and integration into space-constrained systems.

Datasheet Summary
Powered by GS/AI

The HTV-4C is a 4-way cartridge valve with an electroless nickel-plated steel toggle actuator, designed for air applications and venting exhaust ports to atmosphere. It mounts into a 1/2-inch bore and features a 1/8-inch stem travel. The valve has an input pressure rating of 150 psig max. and air flow ratings of 6.5 scfm at 50 psig and 11.8 scfm at 100 psig. Its compact design supports fast response and integration into space-constrained systems.

Suppliers

Company
Product
Description
Supplier Links
4-Way Cartridge Valve, ENP Steel Toggle - HTV-4C - Clippard
Cincinnati, OH, United States
4-Way Cartridge Valve, ENP Steel Toggle
HTV-4C
4-Way Cartridge Valve, ENP Steel Toggle HTV-4C
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • HV-3 can be used as a Normally-Open or Closed 3-way valve • 4-way valves exhaust to atmosphere

Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles.

The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications.

• Small, compact size, light-weight
• Design flexibility and fast response
• Clippard standard stem option available
for use with inter-changeable actuators
• 15/32-32 male thread for panel mounting
• Bright dipped brass construction for long
life and corrosion resistance
• Stainless steel stems and springs for
corrosion resistance
• HV-3 can be used as a Normally-Open
or Closed 3-way valve
• 4-way valves exhaust to atmosphere

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number HTV-4C
Product Name 4-Way Cartridge Valve, ENP Steel Toggle
Valve Type Cartridge; Toggle
Primary Material Brass / Bronze
Media Water; Oil; Air
Valve Size 0.12 inch (3.15 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215D-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
FV Series 3-Way Valve - FV-3P - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers
3 Way Normally Closed Air Valve - E*-3M-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EV-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details