DynaQuip Controls One Piece Economy Valve VME3 Series

Description
Soft Seat Series GTD: Elasticity of the seat and fluid pressure assures perfect "bubble-tight" sealing. Metal Seat Series MTD: This version offers very high sealing capability with an unusually low leakage rate. Fire-Safe Seat Series FSD: After a fire when the RTFE seat has burned away, the supplementary metal sealing seat activates automatically and prevents excessive flow.
Datasheet
Description
Soft Seat Series GTD: Elasticity of the seat and fluid pressure assures perfect "bubble-tight" sealing. Metal Seat Series MTD: This version offers very high sealing capability with an unusually low leakage rate. Fire-Safe Seat Series FSD: After a fire when the RTFE seat has burned away, the supplementary metal sealing seat activates automatically and prevents excessive flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Economy Valve - VME3 Series - DynaQuip Controls
St. Clair, MO, United States
One Piece Economy Valve
VME3 Series
One Piece Economy Valve VME3 Series
Soft Seat Series GTD: Elasticity of the seat and fluid pressure assures perfect "bubble-tight" sealing. Metal Seat Series MTD: This version offers very high sealing capability with an unusually low leakage rate. Fire-Safe Seat Series FSD: After a fire when the RTFE seat has burned away, the supplementary metal sealing seat activates automatically and prevents excessive flow.

Soft Seat Series GTD: Elasticity of the seat and fluid pressure assures perfect "bubble-tight" sealing. Metal Seat Series MTD: This version offers very high sealing capability with an unusually low leakage rate. Fire-Safe Seat Series FSD: After a fire when the RTFE seat has burned away, the supplementary metal sealing seat activates automatically and prevents excessive flow.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VME3 Series
Product Name One Piece Economy Valve
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details