New England Wire Technologies Corporation PVC Insulated Lead Wire

Description
UL 1007 cable: 32 – 16 AWG stranded tin-plated copper conductor insulated with 16 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire.
Request a Quote
Description
UL 1007 cable: 32 – 16 AWG stranded tin-plated copper conductor insulated with 16 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
PVC Insulated Lead Wire
PVC Insulated Lead Wire
UL 1007 cable: 32 – 16 AWG stranded tin-plated copper conductor insulated with 16 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire.

UL 1007 cable: 32 – 16 AWG stranded tin-plated copper conductor insulated with 16 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing.

USE: Appliance/electronic hook-up wire.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name PVC Insulated Lead Wire
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details