RWM Casters Company Medium Duty Kingpin Caster 46 Series

Description
The 46 Series Casters are designed for medium heavy duty industrial caster applications. Medium Heavy-Duty Casters are the backbone of Material Handling Industry. Nearly every warehouse, freight terminal, manufacturing plant and industrial business use these types of casters in their operations. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and inside and out continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard. Capacity Up to 1200 lbs. Kingpin 5/8′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Axle 1/2′ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect from corrosion Wheels A wide variety of 3-1/4′ through 8′ diameters available with either roller, ball bearing, celcon or plain bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′ slotted to 3′ x 3′ Mounting Bolt Diameter 3/8′ APPLICATIONS Platform trucks Shelf trucks Material handling carts Ground support equipment Vending machines Bakery carts Warehouse and factory applications A-frame trucks Heavy-duty food service and industrial equipment Assembly line dollies Tool boxes Maintenance carts Stock carts Mobile storage racks
Description
The 46 Series Casters are designed for medium heavy duty industrial caster applications. Medium Heavy-Duty Casters are the backbone of Material Handling Industry. Nearly every warehouse, freight terminal, manufacturing plant and industrial business use these types of casters in their operations. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and inside and out continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard. Capacity Up to 1200 lbs. Kingpin 5/8′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Axle 1/2′ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect from corrosion Wheels A wide variety of 3-1/4′ through 8′ diameters available with either roller, ball bearing, celcon or plain bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′ slotted to 3′ x 3′ Mounting Bolt Diameter 3/8′ APPLICATIONS Platform trucks Shelf trucks Material handling carts Ground support equipment Vending machines Bakery carts Warehouse and factory applications A-frame trucks Heavy-duty food service and industrial equipment Assembly line dollies Tool boxes Maintenance carts Stock carts Mobile storage racks

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Kingpin Caster - 46 Series - RWM Casters Company
Gastonia, NC, USA
Medium Duty Kingpin Caster
46 Series
Medium Duty Kingpin Caster 46 Series
The 46 Series Casters are designed for medium heavy duty industrial caster applications. Medium Heavy-Duty Casters are the backbone of Material Handling Industry. Nearly every warehouse, freight terminal, manufacturing plant and industrial business use these types of casters in their operations. FEATURES Swivel Section Cold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4′ steel, legs formed for increased strength and inside and out continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard. Capacity Up to 1200 lbs. Kingpin 5/8′ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking Axle 1/2′ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication Finish Zinc plated to protect from corrosion Wheels A wide variety of 3-1/4′ through 8′ diameters available with either roller, ball bearing, celcon or plain bearings. Mounting Plate Size 4′ x 4-1/2′ x 1/4′ Bolt Hole Spacing 2-5/8′ x 3-5/8′ slotted to 3′ x 3′ Mounting Bolt Diameter 3/8′ APPLICATIONS Platform trucks Shelf trucks Material handling carts Ground support equipment Vending machines Bakery carts Warehouse and factory applications A-frame trucks Heavy-duty food service and industrial equipment Assembly line dollies Tool boxes Maintenance carts Stock carts Mobile storage racks

The 46 Series Casters are designed for medium heavy duty industrial caster applications. Medium Heavy-Duty Casters are the backbone of Material Handling Industry. Nearly every warehouse, freight terminal, manufacturing plant and industrial business use these types of casters in their operations.

FEATURES

Swivel SectionCold formed top plate, yoke and button are all heat treated to prevent brinelling, improve swivel action and increase service life. Load and thrust bearings are hardened and ground and rotate on hardened raceways. Top plate and legs are 1/4″ steel, legs formed for increased strength and inside and out continuously welded to yoke. All swivel sections are equipped with a lubrication fitting for field maintenance. RWM lubricates all swivel sections prior to shipment. Notched yokes are standard.
CapacityUp to 1200 lbs.
Kingpin5/8″ diameter rivet hydraulically compressed to increase strength of swivel section as compared to staking
Axle1/2″ diameter drilled axle with lubrication fitting provided on all casters to improve ease of lubrication
FinishZinc plated to protect from corrosion
WheelsA wide variety of 3-1/4″ through 8″ diameters available with either roller, ball bearing, celcon or plain bearings.
Mounting Plate Size4″ x 4-1/2″ x 1/4″
Bolt Hole Spacing2-5/8″ x 3-5/8″ slotted to 3″ x 3″
Mounting Bolt Diameter3/8″

APPLICATIONS

Platform trucksShelf trucks
Material handling cartsGround support equipment
Vending machinesBakery carts
Warehouse and factory applicationsA-frame trucks
Heavy-duty food service and industrial equipmentAssembly line dollies
Tool boxesMaintenance carts
Stock cartsMobile storage racks
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Casters
Product Number 46 Series
Product Name Medium Duty Kingpin Caster
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Metal (optional feature); V-grooved (optional feature); Flanged (optional feature); Plastic (optional feature); Phenolic (optional feature); Solid Poly (optional feature); Poly/Metal (optional feature); Poly/Plastic (optional feature); Rubber/Metal (optional feature); Rubber/Plastic (optional feature); Signature, Omega, Pinnacle, Torus
Features Brake (optional feature); Half Round Tread (optional feature); Swivel Lock (optional feature)
Maximum Load 350 to 1200 lbs (159 to 544 kg)
Wheel Diameter 3.25 to 8 inch (82.55 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details