Rugged Information Technology Lightweight Laser Printer RLP35

Description
LCD Interface Screen HP PCL 5e, HP PCL 6, HP Postscript level 3 emulation with automatic language switching 12,000-hour MTBF Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators Mounting tray Transit case EIA RS-310 rack mount kit Multiple data interface configurations The RLP35 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP35 is powered by a high performance 35 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP REt and HP FastRes 1200. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
Description
LCD Interface Screen HP PCL 5e, HP PCL 6, HP Postscript level 3 emulation with automatic language switching 12,000-hour MTBF Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators Mounting tray Transit case EIA RS-310 rack mount kit Multiple data interface configurations The RLP35 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP35 is powered by a high performance 35 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP REt and HP FastRes 1200. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Laser Printer - RLP35 - Rugged Information Technology
Simi Valley, CA, USA
Lightweight Laser Printer
RLP35
Lightweight Laser Printer RLP35
LCD Interface Screen HP PCL 5e, HP PCL 6, HP Postscript level 3 emulation with automatic language switching 12,000-hour MTBF Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators Mounting tray Transit case EIA RS-310 rack mount kit Multiple data interface configurations The RLP35 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP35 is powered by a high performance 35 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP REt and HP FastRes 1200. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.
  • LCD Interface Screen
  • HP PCL 5e, HP PCL 6, HP Postscript level 3 emulation with automatic language switching
  • 12,000-hour MTBF
  • Autoranging input voltage
  • Re-settable circuit breaker
  • 12-foot power cord

  • Memory expansion
  • Tuned vibration/shock isolators
  • Mounting tray
  • Transit case
  • EIA RS-310 rack mount kit
  • Multiple data interface configurations

The RLP35 Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP35 is powered by a high performance 35 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP REt and HP FastRes 1200. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Laser Printers
Product Number RLP35
Product Name Lightweight Laser Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Converting System - Delta Mod-Tech® Crusader® - Delta ModTech
Specs
Features Cutter
Printing Width 330 mm (13 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Color Laser Printer - Color Laser Mail - PSI Engineering
Specs
Applications Graphics; Bar Codes
View Details
High-Speed Color Laser Printer - RLP6150 - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
C935DN Colour Laser Printer - 21Z0140 - CWP solutions
Specs
Features Color Printing; Memory / Storage
Resolution 2400 dpi
Digital Interface Ethernet
View Details