Rubycon Corporation 390uF 63V 1570mA Capacitor 63ZLH390MEFCG412.5X20

Description
Cap Aluminum Lytic 390uF 63V 20% (12.5 X 20mm) Radial 5mm 1570mA 10000h 105°C Ammo Product overview: 63ZLH390MEFCG412.5X2 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 63V, 1570mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 63V, 1570mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH390MEFCG412. 5X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 390uF 63V 20% (12.5 X 20mm) Radial 5mm 1570mA 10000h 105°C Ammo Product overview: 63ZLH390MEFCG412.5X2 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 63V, 1570mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 63V, 1570mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH390MEFCG412. 5X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390uF 63V 1570mA Capacitor
58-63ZLH390MEFCG412.5X20
390uF 63V 1570mA Capacitor 58-63ZLH390MEFCG412.5X20
Cap Aluminum Lytic 390uF 63V 20% (12.5 X 20mm) Radial 5mm 1570mA 10000h 105°C Ammo Product overview: 63ZLH390MEFCG412.5X2 0 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 63V, 1570mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 63V, 1570mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH390MEFCG412. 5X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 63V 20% (12.5 X 20mm) Radial 5mm 1570mA 10000h 105°C Ammo Product overview: 63ZLH390MEFCG412.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 63V, 1570mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 63V, 1570mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH390MEFCG412.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLH390MEFCG412.5X20CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLH390MEFCG412.5X20CT-ND
Aluminum Electrolytic Capacitors 1189-63ZLH390MEFCG412.5X20CT-ND
CAP ALUM 390UF 20% 63V RADIAL TH

CAP ALUM 390UF 20% 63V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-63ZLH390MEFCG412.5X20TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63ZLH390MEFCG412.5X20TB-ND
Aluminum Electrolytic Capacitors 1189-63ZLH390MEFCG412.5X20TB-ND
390µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

390µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357894-63ZLH390MEFCG412.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357894-63ZLH390MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 1357894-63ZLH390MEFCG412.5X20
Win Source Part Number: 1357894-63ZLH390MEFC G412.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 390 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 863.5 mA @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 60 mOhms Product Status: Active

Win Source Part Number: 1357894-63ZLH390MEFCG412.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 863.5 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 60 mOhms
Product Status: Active

Buy Now Datasheet
CAP ALUM 390UF 20% 63V RADIAL - 683-63ZLH390MEFCG412.5X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 390UF 20% 63V RADIAL
683-63ZLH390MEFCG412.5X20
CAP ALUM 390UF 20% 63V RADIAL 683-63ZLH390MEFCG412.5X20
CAP ALUM 390UF 20% 63V RADIAL

CAP ALUM 390UF 20% 63V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
63ZLH390MEFCG412.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 63ZLH390MEFCG412.5X20
390uF 63V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

390uF 63V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH390MEFCG412.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH390MEFCG412.5X20
Capacitors - Aluminum Electrolytic Capacitors 63ZLH390MEFCG412.5X20
CAP ALUM 390UF 20% 63V RADIAL

CAP ALUM 390UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 63ZLH390MEFCG412.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63ZLH390MEFCG412.5X20
Aluminum Electrolytic Capacitors 63ZLH390MEFCG412.5X20
CAP ALUM 390UF 20% 63V RADIAL

CAP ALUM 390UF 20% 63V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLH390MEFCG412.5X20 1189-63ZLH390MEFCG412.5X20CT-ND 1357894-63ZLH390MEFCG412.5X20 683-63ZLH390MEFCG412.5X20 63ZLH390MEFCG412.5X20 63ZLH390MEFCG412.5X20 63ZLH390MEFCG412.5X20
Product Name 390uF 63V 1570mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 390UF 20% 63V RADIAL Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details