Knowles Ceramic Capacitors D25BN101M1BX

Description
100pF ±20% 100V Ceramic Capacitor BN Nonstandard SMD
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor BN Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1131-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1131-ND
Ceramic Capacitors 1761-1131-ND
100pF ±20% 100V Ceramic Capacitor BN Nonstandard SMD

100pF ±20% 100V Ceramic Capacitor BN Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - D25BN101M1BX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D25BN101M1BX
Ceramic Capacitors D25BN101M1BX
CAP CER 100PF 100V BN SMD

CAP CER 100PF 100V BN SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1761-1131-ND D25BN101M1BX
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers