Rubycon Corporation Aluminum Electrolytic Capacitors 6.3ZLG560MEFC8X11.5

Description
560µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2350-ND
Aluminum Electrolytic Capacitors 1189-2350-ND
560µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

560µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 560 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 26M7610 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 560 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
26M7610
Aluminium Electrolytic Capacitor, Zl Series, 560 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 26M7610
Aluminium Electrolytic Capacitor, ZL Series, 560 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 560 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3ZLG560MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3ZLG560MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 6.3ZLG560MEFC8X11.5
CAP ALUM 560UF 20% 6.3V RADIAL

CAP ALUM 560UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2350-ND 26M7610 6.3ZLG560MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 560 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers