Rubycon Corporation Aluminum Electrolytic Capacitors 450HXK560MEPASN35X40

Description
CAP ALUM 560UF 20% 450V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 560UF 20% 450V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450HXK560MEPASN35X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450HXK560MEPASN35X40-ND
Aluminum Electrolytic Capacitors 1189-450HXK560MEPASN35X40-ND
CAP ALUM 560UF 20% 450V SNAP TH

CAP ALUM 560UF 20% 450V SNAP TH

Buy Now Datasheet
Singapore, Singapore
560UF 450V Capacitor
58-450HXK560MEPASN35X40
560UF 450V Capacitor 58-450HXK560MEPASN35X40
CAP ALUM 560UF 20% 450V SNAP Product overview: 450HXK560MEPASN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXK560MEPASN35 X40 can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 450V SNAP Product overview: 450HXK560MEPASN35X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXK560MEPASN35X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1189-450HXK560MEPASN35X40-ND 58-450HXK560MEPASN35X40
Product Name Aluminum Electrolytic Capacitors 560UF 450V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details